Maxwell Technologies, Inc. 16 Volt Small Modules - General Purpose Ultracapacitor Modules

Description
Maxwell Technologies’ 16V small cell ultracapacitor module provides energy storage and power delivery in a compact, cost effective module. The modules are specifically engineered to provide cost-effective solutions for 1.5MW and smaller wind turbine pitch control, small UPS systems, telecommunications and other lighter duty industrial electronics applications. The 16V module is based upon the high reliability, 350F radial D-Cell®. In addition to meeting or exceeding demanding industrial application requirements for both watt-hours of energy storage and watts of power delivery per kilogram, all of these products will perform reliably for more than five hundred-thousand discharge-recharge cycles. The modules can be series connected up to 750V and/or parallel connected for higher energy requirements. The easy to connect, standard module allows system designers to focus upon use of the power and energy rather than how to assemble cells.
Description
Maxwell Technologies’ 16V small cell ultracapacitor module provides energy storage and power delivery in a compact, cost effective module. The modules are specifically engineered to provide cost-effective solutions for 1.5MW and smaller wind turbine pitch control, small UPS systems, telecommunications and other lighter duty industrial electronics applications. The 16V module is based upon the high reliability, 350F radial D-Cell®. In addition to meeting or exceeding demanding industrial application requirements for both watt-hours of energy storage and watts of power delivery per kilogram, all of these products will perform reliably for more than five hundred-thousand discharge-recharge cycles. The modules can be series connected up to 750V and/or parallel connected for higher energy requirements. The easy to connect, standard module allows system designers to focus upon use of the power and energy rather than how to assemble cells.

Suppliers

Company
Product
Description
Supplier Links
16 Volt Small Modules - General Purpose Ultracapacitor Modules -  - Maxwell Technologies, Inc.
San Diego, CA, USA
16 Volt Small Modules - General Purpose Ultracapacitor Modules
16 Volt Small Modules - General Purpose Ultracapacitor Modules
Maxwell Technologies’ 16V small cell ultracapacitor module provides energy storage and power delivery in a compact, cost effective module. The modules are specifically engineered to provide cost-effective solutions for 1.5MW and smaller wind turbine pitch control, small UPS systems, telecommunications and other lighter duty industrial electronics applications. The 16V module is based upon the high reliability, 350F radial D-Cell®. In addition to meeting or exceeding demanding industrial application requirements for both watt-hours of energy storage and watts of power delivery per kilogram, all of these products will perform reliably for more than five hundred-thousand discharge-recharge cycles. The modules can be series connected up to 750V and/or parallel connected for higher energy requirements. The easy to connect, standard module allows system designers to focus upon use of the power and energy rather than how to assemble cells.

Maxwell Technologies’ 16V small cell ultracapacitor module provides energy storage and power delivery in a compact, cost effective module. The modules are specifically engineered to provide cost-effective solutions for 1.5MW and smaller wind turbine pitch control, small UPS systems, telecommunications and other lighter duty industrial electronics applications.

The 16V module is based upon the high reliability, 350F radial D-Cell®. In addition to meeting or exceeding demanding industrial application requirements for both watt-hours of energy storage and watts of power delivery per kilogram, all of these products will perform reliably for more than five hundred-thousand discharge-recharge cycles.

The modules can be series connected up to 750V and/or parallel connected for higher energy requirements. The easy to connect, standard module allows system designers to focus upon use of the power and energy rather than how to assemble cells.

Supplier's Site

Technical Specifications

  Maxwell Technologies, Inc.
Product Category Capacitors
Product Name 16 Volt Small Modules - General Purpose Ultracapacitor Modules
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Technology Ultracapacitor
Applications General Purpose; Automotive; Power Supply
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ultracapacitors - DSF105Q9R0B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers