ANTENNA, GPS / GLONASS, 1.59GHZ; Antenna Type:GPS / Glonass; Frequency Min:-; Frequency Max:1.59GHz; Antenna Mounting:Cable; Gain:32dB; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; ProductRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Antennas |
| Product Number | 79Y9411 |
| Product Name | Antenna, Gps / Glonass, 1.59Ghz; Antenna Type Maxtena |
| Polarization | Circular; Right Hand Circular |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)