ANT, GPS PRECISION, SCREW MOUNT, EXT; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.59GHz; Antenna Mounting:Cable; Gain:-; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product Range:-; RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 61W9834 | MEA-GPS-SM |
| Product Name | Ant, Gps Precision, Screw Mount, Ext; Antenna Type Maxtena | GPS PRECISION EXTERNAL MICROSTRIP ANTENNA, 1575.42 MHz |
| Polarization | Circular; Right Hand Circular |