maxon motor GmbH Geared Dc Motor, A Max 26, 7 W, 24 V, 2800 Rpm, 15.2 Mn-M Rohs Compliant Maxon Motor 517599

Description
Geared DC Motor, A Max 26, 7 W, 24 V, 2800 rpm, 15.2 mN-m RoHS Compliant: Yes
Datasheet
Description
Geared DC Motor, A Max 26, 7 W, 24 V, 2800 rpm, 15.2 mN-m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Geared Dc Motor, A Max 26, 7 W, 24 V, 2800 Rpm, 15.2 Mn-M Rohs Compliant Maxon Motor - 59Y8255 - Newark, An Avnet Company
Chicago, IL, United States
Geared Dc Motor, A Max 26, 7 W, 24 V, 2800 Rpm, 15.2 Mn-M Rohs Compliant Maxon Motor
59Y8255
Geared Dc Motor, A Max 26, 7 W, 24 V, 2800 Rpm, 15.2 Mn-M Rohs Compliant Maxon Motor 59Y8255
Geared DC Motor, A Max 26, 7 W, 24 V, 2800 rpm, 15.2 mN-m RoHS Compliant: Yes

Geared DC Motor, A Max 26, 7 W, 24 V, 2800 rpm, 15.2 mN-m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 59Y8255
Product Name Geared Dc Motor, A Max 26, 7 W, 24 V, 2800 Rpm, 15.2 Mn-M Rohs Compliant Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - 1638...16MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Spur
View Details
B2010A4 Autoclavable Slotted Brushless DC Gearmotor - B2010A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 40.0 VDC
View Details
L12-R Micro Linear Servos for RC & Arduino 50mm 50:1 6 volts - L12-50-50-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-60V GP42-130 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.7 amps
View Details