maxon motor GmbH Geared Dc Motor, Ec20 Flat, Brushless, Three, 5 W, 12 V, 9380 Rpm, 7.43 Mn-M Rohs Compliant Maxon Motor 351007

Description
Geared DC Motor, EC20 Flat, Brushless, Three, 5 W, 12 V, 9380 rpm, 7.43 mN-m RoHS Compliant: Yes
Datasheet
Description
Geared DC Motor, EC20 Flat, Brushless, Three, 5 W, 12 V, 9380 rpm, 7.43 mN-m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Geared Dc Motor, Ec20 Flat, Brushless, Three, 5 W, 12 V, 9380 Rpm, 7.43 Mn-M Rohs Compliant Maxon Motor - 06X9184 - Newark, An Avnet Company
Chicago, IL, United States
Geared Dc Motor, Ec20 Flat, Brushless, Three, 5 W, 12 V, 9380 Rpm, 7.43 Mn-M Rohs Compliant Maxon Motor
06X9184
Geared Dc Motor, Ec20 Flat, Brushless, Three, 5 W, 12 V, 9380 Rpm, 7.43 Mn-M Rohs Compliant Maxon Motor 06X9184
Geared DC Motor, EC20 Flat, Brushless, Three, 5 W, 12 V, 9380 rpm, 7.43 mN-m RoHS Compliant: Yes

Geared DC Motor, EC20 Flat, Brushless, Three, 5 W, 12 V, 9380 rpm, 7.43 mN-m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 06X9184
Product Name Geared Dc Motor, Ec20 Flat, Brushless, Three, 5 W, 12 V, 9380 Rpm, 7.43 Mn-M Rohs Compliant Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

Micro linear servo 100mm 50:1 - P8-100-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC Motors - 8777159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
View Details
435 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0040A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details