maxon motor GmbH Dc Motor, Ec90 Flat, Brushless, 90 W, 3190 Rpm, 444 Mn-M Rohs Compliant Maxon Motor 323772

Description
DC Motor, EC90 Flat, Brushless, 90 W, 3190 rpm, 444 mN-m RoHS Compliant: Yes
Datasheet
Description
DC Motor, EC90 Flat, Brushless, 90 W, 3190 rpm, 444 mN-m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor, Ec90 Flat, Brushless, 90 W, 3190 Rpm, 444 Mn-M Rohs Compliant Maxon Motor - 58T2464 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, Ec90 Flat, Brushless, 90 W, 3190 Rpm, 444 Mn-M Rohs Compliant Maxon Motor
58T2464
Dc Motor, Ec90 Flat, Brushless, 90 W, 3190 Rpm, 444 Mn-M Rohs Compliant Maxon Motor 58T2464
DC Motor, EC90 Flat, Brushless, 90 W, 3190 rpm, 444 mN-m RoHS Compliant: Yes

DC Motor, EC90 Flat, Brushless, 90 W, 3190 rpm, 444 mN-m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 58T2464
Product Name Dc Motor, Ec90 Flat, Brushless, 90 W, 3190 Rpm, 444 Mn-M Rohs Compliant Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DIH10-36-001A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
DC-Micromotors Series 3863 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 11.29 in-oz/amp (79.7 mN-m/amp)
Rotor Inertia 0.0016 oz-in-sec² (0.0115 kg-cm²)
View Details
Brushless Motors - MMP BL58-412L-180V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 180.0 VDC
Continuous Current 2.1 amps
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-736) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1459 HP
View Details