maxon motor GmbH Motor 265781

Description
DISCONTINUED BY MANUFACTURER, MOTOR, PRECISION, A-MAX SERIES, KEYED SHAFT, 48 V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, PRECISION, A-MAX SERIES, KEYED SHAFT, 48 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 187458494 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, PRECISION, A-MAX SERIES, KEYED SHAFT, 48 V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, PRECISION, A-MAX SERIES, KEYED SHAFT, 48 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 187458494
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-422) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details