maxon motor GmbH Dc Motor, Re-Max 22, Precious Metal Brushes, Cll, 1.2 W, 15 V, 5750 Rpm, 1.28 Mn-M Rohs Compliant Maxon Motor 203892

Description
DC Motor, RE-Max 22, Precious Metal Brushes, CLL, 1.2 W, 15 V, 5750 rpm, 1.28 mN-m RoHS Compliant: Yes
Datasheet
Description
DC Motor, RE-Max 22, Precious Metal Brushes, CLL, 1.2 W, 15 V, 5750 rpm, 1.28 mN-m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor, Re-Max 22, Precious Metal Brushes, Cll, 1.2 W, 15 V, 5750 Rpm, 1.28 Mn-M Rohs Compliant Maxon Motor - 51R8041 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, Re-Max 22, Precious Metal Brushes, Cll, 1.2 W, 15 V, 5750 Rpm, 1.28 Mn-M Rohs Compliant Maxon Motor
51R8041
Dc Motor, Re-Max 22, Precious Metal Brushes, Cll, 1.2 W, 15 V, 5750 Rpm, 1.28 Mn-M Rohs Compliant Maxon Motor 51R8041
DC Motor, RE-Max 22, Precious Metal Brushes, CLL, 1.2 W, 15 V, 5750 rpm, 1.28 mN-m RoHS Compliant: Yes

DC Motor, RE-Max 22, Precious Metal Brushes, CLL, 1.2 W, 15 V, 5750 rpm, 1.28 mN-m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 51R8041
Product Name Dc Motor, Re-Max 22, Precious Metal Brushes, Cll, 1.2 W, 15 V, 5750 Rpm, 1.28 Mn-M Rohs Compliant Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP21-22-002A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details
DC-Micromotors Series 2237 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.05 in-oz/amp (7.44 mN-m/amp)
Rotor Inertia 4.39E-5 oz-in-sec² (3.10E-4 kg-cm²)
View Details
Brushed Motors - MMP TM40-285E-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Roller BLDC Motor - 80BWA Series (80BWA1100D008H-01) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V
Output Power 0.5361 HP
View Details