maxon motor GmbH Dc Motor, Re-Max 22, Precious Metal Brushes, Cll, 1.2 W, 10 V, 19000 Rpm, 1.34 Mn-M Rohs Compliant Maxon Motor 203889

Description
DC Motor, RE-Max 22, Precious Metal Brushes, CLL, 1.2 W, 10 V, 19000 rpm, 1.34 mN-m RoHS Compliant: Yes
Datasheet
Description
DC Motor, RE-Max 22, Precious Metal Brushes, CLL, 1.2 W, 10 V, 19000 rpm, 1.34 mN-m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor, Re-Max 22, Precious Metal Brushes, Cll, 1.2 W, 10 V, 19000 Rpm, 1.34 Mn-M Rohs Compliant Maxon Motor - 52R4058 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, Re-Max 22, Precious Metal Brushes, Cll, 1.2 W, 10 V, 19000 Rpm, 1.34 Mn-M Rohs Compliant Maxon Motor
52R4058
Dc Motor, Re-Max 22, Precious Metal Brushes, Cll, 1.2 W, 10 V, 19000 Rpm, 1.34 Mn-M Rohs Compliant Maxon Motor 52R4058
DC Motor, RE-Max 22, Precious Metal Brushes, CLL, 1.2 W, 10 V, 19000 rpm, 1.34 mN-m RoHS Compliant: Yes

DC Motor, RE-Max 22, Precious Metal Brushes, CLL, 1.2 W, 10 V, 19000 rpm, 1.34 mN-m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 52R4058
Product Name Dc Motor, Re-Max 22, Precious Metal Brushes, Cll, 1.2 W, 10 V, 19000 Rpm, 1.34 Mn-M Rohs Compliant Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1410 - Bodine Electric Company
Specs
Continuous Current 10.2 amps
Continuous Torque 147.0 to 151.0 In-lbs (169 to 174 kg-cm)
Gearbox Ratio 29.7 : 1
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-422) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1179 HP
View Details
22DCT Athlonix - Graphite Brush DC Motor - 22DCT 32G1 224E 1 - Portescap
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC-Micromotors Series 1016 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 9.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Rotor Inertia 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²)
View Details