maxon motor GmbH Gear Motor 201071

Description
DC MOTOR WITH PLANETARY GEARHEAD, 24VDC 0.171AMP NOMINAL, 5070RPM 5.29MNM NOMINAL TORQUE, 690:1 REDUCTION RATIO, 2MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
DC MOTOR WITH PLANETARY GEARHEAD, 24VDC 0.171AMP NOMINAL, 5070RPM 5.29MNM NOMINAL TORQUE, 690:1 REDUCTION RATIO, 2MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 206103785 - Radwell International
Willingboro, NJ, United States
Gear Motor
206103785
Gear Motor 206103785
DC MOTOR WITH PLANETARY GEARHEAD, 24VDC 0.171AMP NOMINAL, 5070RPM 5.29MNM NOMINAL TORQUE, 690:1 REDUCTION RATIO, 2MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

DC MOTOR WITH PLANETARY GEARHEAD, 24VDC 0.171AMP NOMINAL, 5070RPM 5.29MNM NOMINAL TORQUE, 690:1 REDUCTION RATIO, 2MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 206103785
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Gear Motor - YHD-37RGM520-30K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Continuous Current 0.7300 amps
View Details
 - PGM.D105M1084-01 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0080 HP
View Details