maxon motor GmbH Gearhead, Planetary, 18 Maxon Motor 166159

Description
Gearhead, Planetary, 18:1, Stainless Steel, 6000 rpm, 2.25 N-m, 75 %, 36.3 mm RoHS Compliant: Yes
Datasheet
Description
Gearhead, Planetary, 18:1, Stainless Steel, 6000 rpm, 2.25 N-m, 75 %, 36.3 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead, Planetary, 18 Maxon Motor - 52R3983 - Newark, An Avnet Company
Chicago, IL, United States
Gearhead, Planetary, 18 Maxon Motor
52R3983
Gearhead, Planetary, 18 Maxon Motor 52R3983
Gearhead, Planetary, 18:1, Stainless Steel, 6000 rpm, 2.25 N-m, 75 %, 36.3 mm RoHS Compliant: Yes

Gearhead, Planetary, 18:1, Stainless Steel, 6000 rpm, 2.25 N-m, 75 %, 36.3 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearboxes and Gearheads
Product Number 52R3983
Product Name Gearhead, Planetary, 18 Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
KGV® Integrated Motion Solutions for AGV/AMR - KGV valued solution - KOFON Motion Group
Specs
Gear Ratio 2 to 40 (X : 1)
Backlash 12 to 15 arcmin
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
MIW 16:1 Composite - MIW-16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details