maxon motor GmbH Motor, 24Vdc, 150W; Dc Motor Type Maxon Motor 148867

Description
MOTOR, 24VDC, 150W; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:7580rpm; Torque Max:177mN-m; Power Rating:150W; Motor Size:40mm; External Length:71mm; Product Range:RE 40; Body Diameter:40mm RoHS Compliant: Yes
Datasheet
Description
MOTOR, 24VDC, 150W; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:7580rpm; Torque Max:177mN-m; Power Rating:150W; Motor Size:40mm; External Length:71mm; Product Range:RE 40; Body Diameter:40mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor, 24Vdc, 150W; Dc Motor Type Maxon Motor - 51R8020 - Newark, An Avnet Company
Chicago, IL, United States
Motor, 24Vdc, 150W; Dc Motor Type Maxon Motor
51R8020
Motor, 24Vdc, 150W; Dc Motor Type Maxon Motor 51R8020
MOTOR, 24VDC, 150W; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:7580rpm; Torque Max:177mN-m; Power Rating:150W; Motor Size:40mm; External Length:71mm; Product Range:RE 40; Body Diameter:40mm RoHS Compliant: Yes

MOTOR, 24VDC, 150W; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:7580rpm; Torque Max:177mN-m; Power Rating:150W; Motor Size:40mm; External Length:71mm; Product Range:RE 40; Body Diameter:40mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 51R8020
Product Name Motor, 24Vdc, 150W; Dc Motor Type Maxon Motor
Commutation Brush
DC Voltage Range 24.0 VDC
Output Power 0.2010 HP
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH23-19-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.4 In-lbs (1.6 kg-cm)
View Details
DC-Micromotors Series 3272 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.95 in-oz/amp (20.8 mN-m/amp)
Rotor Inertia 9.49E-4 oz-in-sec² (0.0067 kg-cm²)
View Details
Brushless Motors - MMP BL87-435A-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 33.2 amps
View Details
FRAMELESS MOTOR - 94FSF17-D24050-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 25.2 in-oz/amp (178 mN-m/amp)
Output Power 0.6701 HP
View Details