MOTOR, 24VDC, 150W; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:7580rpm; Torque Max:177mN-m; Power Rating:150W; Motor Size:40mm; External Length:71mm; Product Range:RE 40; Body Diameter:40mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 51R8020 |
| Product Name | Motor, 24Vdc, 150W; Dc Motor Type Maxon Motor |