maxon motor GmbH Dc Motor, Re36, Graphite Brushes, 70 W, 24 V, 5530 Rpm, 78.2 Mn-M Rohs Compliant Maxon Motor 137576

Description
DC Motor, RE36, Graphite Brushes, 70 W, 24 V, 5530 rpm, 78.2 mN-m RoHS Compliant: Yes
Datasheet
Description
DC Motor, RE36, Graphite Brushes, 70 W, 24 V, 5530 rpm, 78.2 mN-m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor, Re36, Graphite Brushes, 70 W, 24 V, 5530 Rpm, 78.2 Mn-M Rohs Compliant Maxon Motor - 52R3950 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, Re36, Graphite Brushes, 70 W, 24 V, 5530 Rpm, 78.2 Mn-M Rohs Compliant Maxon Motor
52R3950
Dc Motor, Re36, Graphite Brushes, 70 W, 24 V, 5530 Rpm, 78.2 Mn-M Rohs Compliant Maxon Motor 52R3950
DC Motor, RE36, Graphite Brushes, 70 W, 24 V, 5530 rpm, 78.2 mN-m RoHS Compliant: Yes

DC Motor, RE36, Graphite Brushes, 70 W, 24 V, 5530 rpm, 78.2 mN-m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 52R3950
Product Name Dc Motor, Re36, Graphite Brushes, 70 W, 24 V, 5530 Rpm, 78.2 Mn-M Rohs Compliant Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1231 - Bodine Electric Company
Specs
DC Voltage Range 180.0 VDC
Output Power 0.0526 HP
Continuous Current 0.3000 amps
View Details
Brushed DC Motor - 73ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
17N78 Brush DC Coreless Motor - 17N78-216E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details
Brushless DC-Flat Motors Series 2214 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 4.56 in-oz/amp (32.2 mN-m/amp)
View Details