maxon motor GmbH Gearhead, Spur, 500 Maxon Motor 110458

Description
Gearhead, Spur, 500:1, Stainless Steel, 5000 rpm, 0.6 N-m, 53 %, 30.6 mm RoHS Compliant: Yes
Datasheet
Description
Gearhead, Spur, 500:1, Stainless Steel, 5000 rpm, 0.6 N-m, 53 %, 30.6 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead, Spur, 500 Maxon Motor - 51R7888 - Newark, An Avnet Company
Chicago, IL, United States
Gearhead, Spur, 500 Maxon Motor
51R7888
Gearhead, Spur, 500 Maxon Motor 51R7888
Gearhead, Spur, 500:1, Stainless Steel, 5000 rpm, 0.6 N-m, 53 %, 30.6 mm RoHS Compliant: Yes

Gearhead, Spur, 500:1, Stainless Steel, 5000 rpm, 0.6 N-m, 53 %, 30.6 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearboxes and Gearheads
Product Number 51R7888
Product Name Gearhead, Spur, 500 Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

GB12 75:1 Composite - GB12-75C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 75 (X : 1)
Rated Output Torque 159 In-lbs (184 kg-cm)
View Details
KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 15/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 262 (X : 1)
View Details
Gearheads - P12 spur 1/100 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 100 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details