maxon motor GmbH Gearhead, Spur, 200 Maxon Motor 110457

Description
Gearhead, Spur, 200:1, Stainless Steel, 5000 rpm, 0.6 N-m, 59 %, 28.1 mm RoHS Compliant: Yes
Datasheet
Description
Gearhead, Spur, 200:1, Stainless Steel, 5000 rpm, 0.6 N-m, 59 %, 28.1 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead, Spur, 200 Maxon Motor - 51R7887 - Newark, An Avnet Company
Chicago, IL, United States
Gearhead, Spur, 200 Maxon Motor
51R7887
Gearhead, Spur, 200 Maxon Motor 51R7887
Gearhead, Spur, 200:1, Stainless Steel, 5000 rpm, 0.6 N-m, 59 %, 28.1 mm RoHS Compliant: Yes

Gearhead, Spur, 200:1, Stainless Steel, 5000 rpm, 0.6 N-m, 59 %, 28.1 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearboxes and Gearheads
Product Number 51R7887
Product Name Gearhead, Spur, 200 Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearbox - EMGC-40-P-G25-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 25 (X : 1)
View Details
Gearheads - P16 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details