maxon motor GmbH Gearhead, Spur, 100 Maxon Motor 110456

Description
Gearhead, Spur, 100:1, Stainless Steel, 5000 rpm, 0.6 N-m, 66 %, 25.6 mm RoHS Compliant: Yes
Datasheet
Description
Gearhead, Spur, 100:1, Stainless Steel, 5000 rpm, 0.6 N-m, 66 %, 25.6 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead, Spur, 100 Maxon Motor - 51R7886 - Newark, An Avnet Company
Chicago, IL, United States
Gearhead, Spur, 100 Maxon Motor
51R7886
Gearhead, Spur, 100 Maxon Motor 51R7886
Gearhead, Spur, 100:1, Stainless Steel, 5000 rpm, 0.6 N-m, 66 %, 25.6 mm RoHS Compliant: Yes

Gearhead, Spur, 100:1, Stainless Steel, 5000 rpm, 0.6 N-m, 66 %, 25.6 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearboxes and Gearheads
Product Number 51R7886
Product Name Gearhead, Spur, 100 Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 11.93 inch (303 mm)
Height 5.51 inch (140 mm)
View Details
Servobox Series Model FE145 2-Stage, 30 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FE145-30N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details
M Box 72:1 Composite - M72C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 72 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
40mm Shaft, Type TB, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-402TB - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 16.73 inch (425 mm)
Height 16.38 inch (416 mm)
View Details