maxon motor GmbH Gearhead, Spur, 60 Maxon Motor 110455

Description
Gearhead, Spur, 60:1, Stainless Steel, 5000 rpm, 0.3 N-m, 66 %, 25.6 mm RoHS Compliant: Yes
Datasheet
Description
Gearhead, Spur, 60:1, Stainless Steel, 5000 rpm, 0.3 N-m, 66 %, 25.6 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead, Spur, 60 Maxon Motor - 51R7885 - Newark, An Avnet Company
Chicago, IL, United States
Gearhead, Spur, 60 Maxon Motor
51R7885
Gearhead, Spur, 60 Maxon Motor 51R7885
Gearhead, Spur, 60:1, Stainless Steel, 5000 rpm, 0.3 N-m, 66 %, 25.6 mm RoHS Compliant: Yes

Gearhead, Spur, 60:1, Stainless Steel, 5000 rpm, 0.3 N-m, 66 %, 25.6 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearboxes and Gearheads
Product Number 51R7885
Product Name Gearhead, Spur, 60 Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

R22 Sleeve Bearing Mini Motor Gearhead - R22-0-33.1 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 33.1 (X : 1)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearheads - P12 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.0442 In-lbs (0.0510 kg-cm)
View Details
Servobox Series Model FA80 2-Stage, 35 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA80-35N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details