maxon motor GmbH Gearhead, Spur, 30 Maxon Motor 110454

Description
Gearhead, Spur, 30:1, Stainless Steel, 5000 rpm, 0.2 N-m, 73 %, 23.1 mm RoHS Compliant: Yes
Datasheet
Description
Gearhead, Spur, 30:1, Stainless Steel, 5000 rpm, 0.2 N-m, 73 %, 23.1 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead, Spur, 30 Maxon Motor - 51R7884 - Newark, An Avnet Company
Chicago, IL, United States
Gearhead, Spur, 30 Maxon Motor
51R7884
Gearhead, Spur, 30 Maxon Motor 51R7884
Gearhead, Spur, 30:1, Stainless Steel, 5000 rpm, 0.2 N-m, 73 %, 23.1 mm RoHS Compliant: Yes

Gearhead, Spur, 30:1, Stainless Steel, 5000 rpm, 0.2 N-m, 73 %, 23.1 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearboxes and Gearheads
Product Number 51R7884
Product Name Gearhead, Spur, 30 Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 20/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearbox - EMGA-40-A-G5-40P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Gearheads - P16 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details