maxon motor GmbH Gearhead, Planetary, 370 Maxon Motor 110340

Description
Gearhead, Planetary, 370:1, Stainless Steel, 6000 rpm, 1 N-m, 49 %, 45.8 mm RoHS Compliant: Yes
Datasheet
Description
Gearhead, Planetary, 370:1, Stainless Steel, 6000 rpm, 1 N-m, 49 %, 45.8 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead, Planetary, 370 Maxon Motor - 52R3942 - Newark, An Avnet Company
Chicago, IL, United States
Gearhead, Planetary, 370 Maxon Motor
52R3942
Gearhead, Planetary, 370 Maxon Motor 52R3942
Gearhead, Planetary, 370:1, Stainless Steel, 6000 rpm, 1 N-m, 49 %, 45.8 mm RoHS Compliant: Yes

Gearhead, Planetary, 370:1, Stainless Steel, 6000 rpm, 1 N-m, 49 %, 45.8 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearboxes and Gearheads
Product Number 52R3942
Product Name Gearhead, Planetary, 370 Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details
Servobox Series Model FA142 2-Stage, 20 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA142-20N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
M Box 16:1 Composite - M16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
19mm Shaft, Type TA, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-191TA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 9.13 inch (232 mm)
View Details