maxon motor GmbH Gearhead, Planetary, 19 Maxon Motor 110338

Description
Gearhead, Planetary, 19:1, Stainless Steel, 6000 rpm, 0.5 N-m, 70 %, 32.2 mm RoHS Compliant: Yes
Datasheet
Description
Gearhead, Planetary, 19:1, Stainless Steel, 6000 rpm, 0.5 N-m, 70 %, 32.2 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead, Planetary, 19 Maxon Motor - 51R7882 - Newark, An Avnet Company
Chicago, IL, United States
Gearhead, Planetary, 19 Maxon Motor
51R7882
Gearhead, Planetary, 19 Maxon Motor 51R7882
Gearhead, Planetary, 19:1, Stainless Steel, 6000 rpm, 0.5 N-m, 70 %, 32.2 mm RoHS Compliant: Yes

Gearhead, Planetary, 19:1, Stainless Steel, 6000 rpm, 0.5 N-m, 70 %, 32.2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearboxes and Gearheads
Product Number 51R7882
Product Name Gearhead, Planetary, 19 Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
CaesarSpiral® Spiral Bevel Gearbox Solutions - KT-L1 - KOFON Motion Group
Specs
Gearing Bevel / Miter
Gear Ratio 1 to 100 (X : 1)
Backlash 6 to 17 arcmin
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
GB12 12.5:1 Bronze - GB12-12.5B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 12.5 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details