maxon motor GmbH Gearhead, Planetary, 84 Maxon Motor 110323

Description
Gearhead, Planetary, 84:1, Stainless Steel, 8000 rpm, 0.2 N-m, 73 %, 22.7 mm RoHS Compliant: Yes
Datasheet
Description
Gearhead, Planetary, 84:1, Stainless Steel, 8000 rpm, 0.2 N-m, 73 %, 22.7 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead, Planetary, 84 Maxon Motor - 52R3938 - Newark, An Avnet Company
Chicago, IL, United States
Gearhead, Planetary, 84 Maxon Motor
52R3938
Gearhead, Planetary, 84 Maxon Motor 52R3938
Gearhead, Planetary, 84:1, Stainless Steel, 8000 rpm, 0.2 N-m, 73 %, 22.7 mm RoHS Compliant: Yes

Gearhead, Planetary, 84:1, Stainless Steel, 8000 rpm, 0.2 N-m, 73 %, 22.7 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearboxes and Gearheads
Product Number 52R3938
Product Name Gearhead, Planetary, 84 Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 014 - FL.RV - 082 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.47 to 3 (X : 1)
Rated Output Torque 1735 to 3027 In-lbs (2000 to 3490 kg-cm)
Maximum Input Power 22.5 to 55 HP
View Details
Gearboxes - 336270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 1250 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details
Sesame – PGL Precision Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Gearbox - EMGC-40-P-G25-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 25 (X : 1)
View Details