maxon motor GmbH Gearhead, Planetary, 275 Maxon Motor 110316

Description
Gearhead, Planetary, 275:1, Stainless Steel, 8000 rpm, 0.3 N-m, 69 %, 27.6 mm RoHS Compliant: Yes
Datasheet
Description
Gearhead, Planetary, 275:1, Stainless Steel, 8000 rpm, 0.3 N-m, 69 %, 27.6 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead, Planetary, 275 Maxon Motor - 52R3935 - Newark, An Avnet Company
Chicago, IL, United States
Gearhead, Planetary, 275 Maxon Motor
52R3935
Gearhead, Planetary, 275 Maxon Motor 52R3935
Gearhead, Planetary, 275:1, Stainless Steel, 8000 rpm, 0.3 N-m, 69 %, 27.6 mm RoHS Compliant: Yes

Gearhead, Planetary, 275:1, Stainless Steel, 8000 rpm, 0.3 N-m, 69 %, 27.6 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearboxes and Gearheads
Product Number 52R3935
Product Name Gearhead, Planetary, 275 Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

Sesame – PGC Precision Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Gearbox - EMGA-80-A-G5-100A - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
Gearboxes - 8929252 - RS Components, Ltd.
Specs
Gearing Spur; Spur
Gear Ratio 8 (X : 1)
Length 1 inch (25.4 mm)
View Details