maxon motor GmbH Dc Motor, A-Max 22, Precious Metal Brushes, Cll, 5 W, 7090 Rpm, 6.15 Mn-M Rohs Compliant Maxon Motor 110127

Description
DC Motor, A-Max 22, Precious Metal Brushes, CLL, 5 W, 7090 rpm, 6.15 mN-m RoHS Compliant: Yes
Datasheet
Description
DC Motor, A-Max 22, Precious Metal Brushes, CLL, 5 W, 7090 rpm, 6.15 mN-m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor, A-Max 22, Precious Metal Brushes, Cll, 5 W, 7090 Rpm, 6.15 Mn-M Rohs Compliant Maxon Motor - 51R7881 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, A-Max 22, Precious Metal Brushes, Cll, 5 W, 7090 Rpm, 6.15 Mn-M Rohs Compliant Maxon Motor
51R7881
Dc Motor, A-Max 22, Precious Metal Brushes, Cll, 5 W, 7090 Rpm, 6.15 Mn-M Rohs Compliant Maxon Motor 51R7881
DC Motor, A-Max 22, Precious Metal Brushes, CLL, 5 W, 7090 rpm, 6.15 mN-m RoHS Compliant: Yes

DC Motor, A-Max 22, Precious Metal Brushes, CLL, 5 W, 7090 rpm, 6.15 mN-m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 51R7881
Product Name Dc Motor, A-Max 22, Precious Metal Brushes, Cll, 5 W, 7090 Rpm, 6.15 Mn-M Rohs Compliant Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Planetary Gearmotor - Hansen Series 121-8 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
DC Motors - 2313018 - RS Components, Ltd.
Specs
Output Power 0.0036 HP
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
Units Metric
View Details
DC Micro Motor - 76mm-10 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.5041 in-oz/amp (3.56 mN-m/amp)
View Details