maxon IDX 70 S, □70 mm, brushless, with integrated electronics, CANopen IDX70SA0STPCO369B

Description
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated temperature sensors on the winding and in the positioning controller are evaluated directly in the drive and enable optimal utilization of the operating range.
Datasheet
Description
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated temperature sensors on the winding and in the positioning controller are evaluated directly in the drive and enable optimal utilization of the operating range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDX 70 S, □70 mm, brushless, with integrated electronics, CANopen - IDX70SA0STPCO369B - maxon
Taunton, MA, USA
IDX 70 S, □70 mm, brushless, with integrated electronics, CANopen
IDX70SA0STPCO369B
IDX 70 S, □70 mm, brushless, with integrated electronics, CANopen IDX70SA0STPCO369B
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated temperature sensors on the winding and in the positioning controller are evaluated directly in the drive and enable optimal utilization of the operating range.

maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated temperature sensors on the winding and in the positioning controller are evaluated directly in the drive and enable optimal utilization of the operating range.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Brushless Motors
Product Number IDX70SA0STPCO369B
Product Name IDX 70 S, □70 mm, brushless, with integrated electronics, CANopen
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Continuous Torque 9.9 to 10.3 In-lbs (11.43 to 11.87 kg-cm)
Rotor Inertia 0.0080 oz-in-sec² (0.0568 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Torque Motor - QTR-65 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A420P-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
Brushless DC Motor BLDC for Hair Dryer High Speed - PBL1812220 - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type AC Motor
AC Voltage & Frequency 220 V AC, 50–60 Hz
Units Metric
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details