maxon IDX 56 S, □56 mm, brushless, with integrated electronics, I/O IDX56SA0STSIO406B

Description
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated temperature sensors on the winding and in the positioning controller are evaluated directly in the drive and enable optimal utilization of the operating range.
Datasheet
Description
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated temperature sensors on the winding and in the positioning controller are evaluated directly in the drive and enable optimal utilization of the operating range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDX 56 S, □56 mm, brushless, with integrated electronics, I/O - IDX56SA0STSIO406B - maxon
Taunton, MA, USA
IDX 56 S, □56 mm, brushless, with integrated electronics, I/O
IDX56SA0STSIO406B
IDX 56 S, □56 mm, brushless, with integrated electronics, I/O IDX56SA0STSIO406B
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated temperature sensors on the winding and in the positioning controller are evaluated directly in the drive and enable optimal utilization of the operating range.

maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated temperature sensors on the winding and in the positioning controller are evaluated directly in the drive and enable optimal utilization of the operating range.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Brushless Motors
Product Number IDX56SA0STSIO406B
Product Name IDX 56 S, □56 mm, brushless, with integrated electronics, I/O
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Continuous Torque 4.7 to 3.5 In-lbs (5.43 to 4.07 kg-cm)
Rotor Inertia 0.0015 oz-in-sec² (0.0107 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

BLDC Motor For Fan Brushless Motor Fan Components - YHD-7550 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Brushless motors - C12B-03 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 8.0 VDC
Output Power 0.0067 HP
View Details
Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
View Details
Brushless Motors - MMP BL87-435I-180V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Continuous Current 4.3 amps
View Details