maxon Planetary gearhead GPX 70 A Ø70 mm, 1-stage GPX70AAKLSL03D9SQSC

Description
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. The use of metal components makes it suitable for a wide range of applications.
Datasheet
Description
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. The use of metal components makes it suitable for a wide range of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 70 A Ø70 mm, 1-stage - GPX70AAKLSL03D9SQSC - maxon
Taunton, MA, USA
Planetary gearhead GPX 70 A Ø70 mm, 1-stage
GPX70AAKLSL03D9SQSC
Planetary gearhead GPX 70 A Ø70 mm, 1-stage GPX70AAKLSL03D9SQSC
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. The use of metal components makes it suitable for a wide range of applications.

maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. The use of metal components makes it suitable for a wide range of applications.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX70AAKLSL03D9SQSC
Product Name Planetary gearhead GPX 70 A Ø70 mm, 1-stage
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 3.9 (X : 1)
Rated Output Torque 88.5 In-lbs (102 kg-cm)
Maximum Input Power 1.14 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 15/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 900 (X : 1)
View Details
Gearheads - P22 Planet gear 1/16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 16 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-AJ-M Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
CaesarPlanetary® Precision Planetary Gearbox - KVX-B - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 3 to 9 arcmin
View Details