maxon Planetary gearhead GPX 52 UP Ø52 mm, 2-stage GPX52UPKLSL21D0SQSC

Description
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. The reinforced output and bearings enable the transmission of very high torques with excellent efficiency.
Datasheet
Description
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. The reinforced output and bearings enable the transmission of very high torques with excellent efficiency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 52 UP Ø52 mm, 2-stage - GPX52UPKLSL21D0SQSC - maxon
Taunton, MA, USA
Planetary gearhead GPX 52 UP Ø52 mm, 2-stage
GPX52UPKLSL21D0SQSC
Planetary gearhead GPX 52 UP Ø52 mm, 2-stage GPX52UPKLSL21D0SQSC
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. The reinforced output and bearings enable the transmission of very high torques with excellent efficiency.

maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. The reinforced output and bearings enable the transmission of very high torques with excellent efficiency.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX52UPKLSL21D0SQSC
Product Name Planetary gearhead GPX 52 UP Ø52 mm, 2-stage
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 21 (X : 1)
Rated Output Torque 199 In-lbs (230 kg-cm)
Maximum Input Power 0.4021 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 22E -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1966 (X : 1)
View Details
Gearboxes - 2166498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
KHK CBX-192LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-192la - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGA-80-P-G3-EAS-80 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details