maxon Planetary gearhead GPX 52 LN Ø52 mm, 3-stage GPX52LNPSKLSL62D0SQSC

Description
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. Beveled planet gears can be used for noise-sensitive applications.
Datasheet
Description
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. Beveled planet gears can be used for noise-sensitive applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 52 LN Ø52 mm, 3-stage - GPX52LNPSKLSL62D0SQSC - maxon
Taunton, MA, USA
Planetary gearhead GPX 52 LN Ø52 mm, 3-stage
GPX52LNPSKLSL62D0SQSC
Planetary gearhead GPX 52 LN Ø52 mm, 3-stage GPX52LNPSKLSL62D0SQSC
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. Beveled planet gears can be used for noise-sensitive applications.

maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. Beveled planet gears can be used for noise-sensitive applications.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX52LNPSKLSL62D0SQSC
Product Name Planetary gearhead GPX 52 LN Ø52 mm, 3-stage
Gearing Planetary
Operating Temperature -4 to 185 F (-20 to 85 C)
Gear Ratio 62 (X : 1)
Rated Output Torque 212 In-lbs (245 kg-cm)
Maximum Input Power 0.1072 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details
Gearboxes - 2166498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
KHK CBX-191LD, L Type, Size 19, Style D, CBX Bevel Box - cbx-191ld - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGC-60-P-G35-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 35 (X : 1)
View Details