maxon Planetary gearhead GPX 52 LN Ø52 mm, 3-stage GPX52LNPSKLSL0231SQSC

Description
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. Beveled planet gears can be used for noise-sensitive applications.
Datasheet
Description
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. Beveled planet gears can be used for noise-sensitive applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 52 LN Ø52 mm, 3-stage - GPX52LNPSKLSL0231SQSC - maxon
Taunton, MA, USA
Planetary gearhead GPX 52 LN Ø52 mm, 3-stage
GPX52LNPSKLSL0231SQSC
Planetary gearhead GPX 52 LN Ø52 mm, 3-stage GPX52LNPSKLSL0231SQSC
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. Beveled planet gears can be used for noise-sensitive applications.

maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. Beveled planet gears can be used for noise-sensitive applications.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX52LNPSKLSL0231SQSC
Product Name Planetary gearhead GPX 52 LN Ø52 mm, 3-stage
Gearing Planetary
Operating Temperature -4 to 185 F (-20 to 85 C)
Gear Ratio 231 (X : 1)
Rated Output Torque 212 In-lbs (245 kg-cm)
Maximum Input Power 0.1072 HP
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Planetary Gearheads Series 42GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 3.6 (X : 1)
View Details
KHK CBX-191LE, L Type, Size 19, Style E, CBX Bevel Box - cbx-191le - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGA-80-P-G5-EAS-80 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
2 suppliers