maxon Planetary gearhead GPX 52 LN Ø52 mm, 2-stage GPX52LNKLSL16D0SQSC

Description
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. Beveled planet gears can be used for noise-sensitive applications.
Datasheet
Description
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. Beveled planet gears can be used for noise-sensitive applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 52 LN Ø52 mm, 2-stage - GPX52LNKLSL16D0SQSC - maxon
Taunton, MA, USA
Planetary gearhead GPX 52 LN Ø52 mm, 2-stage
GPX52LNKLSL16D0SQSC
Planetary gearhead GPX 52 LN Ø52 mm, 2-stage GPX52LNKLSL16D0SQSC
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. Beveled planet gears can be used for noise-sensitive applications.

maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. Beveled planet gears can be used for noise-sensitive applications.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX52LNKLSL16D0SQSC
Product Name Planetary gearhead GPX 52 LN Ø52 mm, 2-stage
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 16 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
Maximum Input Power 0.2144 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 15/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 262 (X : 1)
View Details
Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearboxes - 2166507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details