maxon Planetary gearhead GPX 42 UP Ø42 mm, 3-stage GPX42UPKLSL62D0CPLW

Description
maxon GPX gearheads feature high transmission of power with a very short design. High torques and speeds, low noise and backlash... the maxon GPX 42 has practically every quality that could be required of a gearhead. The reduction ratio and the mechanical interfaces can be configured.
Datasheet
Description
maxon GPX gearheads feature high transmission of power with a very short design. High torques and speeds, low noise and backlash... the maxon GPX 42 has practically every quality that could be required of a gearhead. The reduction ratio and the mechanical interfaces can be configured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 42 UP Ø42 mm, 3-stage - GPX42UPKLSL62D0CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 42 UP Ø42 mm, 3-stage
GPX42UPKLSL62D0CPLW
Planetary gearhead GPX 42 UP Ø42 mm, 3-stage GPX42UPKLSL62D0CPLW
maxon GPX gearheads feature high transmission of power with a very short design. High torques and speeds, low noise and backlash... the maxon GPX 42 has practically every quality that could be required of a gearhead. The reduction ratio and the mechanical interfaces can be configured.

maxon GPX gearheads feature high transmission of power with a very short design.
High torques and speeds, low noise and backlash... the maxon GPX 42 has practically every quality that could be required of a gearhead.

The reduction ratio and the mechanical interfaces can be configured.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX42UPKLSL62D0CPLW
Product Name Planetary gearhead GPX 42 UP Ø42 mm, 3-stage
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 62 (X : 1)
Rated Output Torque 283 In-lbs (327 kg-cm)
Maximum Input Power 0.2680 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 20/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearbox - EMGA-40-P-G3-EAS-40 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
KHK KBX-152T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-152t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details