maxon Planetary gearhead GPX 42 UP Ø42 mm, 2-stage GPX42UPKLSL21D0CPLW

Description
maxon GPX gearheads feature high transmission of power with a very short design. High torques and speeds, low noise and backlash... the maxon GPX 42 has practically every quality that could be required of a gearhead. The reduction ratio and the mechanical interfaces can be configured.
Datasheet
Description
maxon GPX gearheads feature high transmission of power with a very short design. High torques and speeds, low noise and backlash... the maxon GPX 42 has practically every quality that could be required of a gearhead. The reduction ratio and the mechanical interfaces can be configured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 42 UP Ø42 mm, 2-stage - GPX42UPKLSL21D0CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 42 UP Ø42 mm, 2-stage
GPX42UPKLSL21D0CPLW
Planetary gearhead GPX 42 UP Ø42 mm, 2-stage GPX42UPKLSL21D0CPLW
maxon GPX gearheads feature high transmission of power with a very short design. High torques and speeds, low noise and backlash... the maxon GPX 42 has practically every quality that could be required of a gearhead. The reduction ratio and the mechanical interfaces can be configured.

maxon GPX gearheads feature high transmission of power with a very short design.
High torques and speeds, low noise and backlash... the maxon GPX 42 has practically every quality that could be required of a gearhead.

The reduction ratio and the mechanical interfaces can be configured.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX42UPKLSL21D0CPLW
Product Name Planetary gearhead GPX 42 UP Ø42 mm, 2-stage
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 21 (X : 1)
Rated Output Torque 159 In-lbs (184 kg-cm)
Maximum Input Power 0.6165 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
Gearheads - P22 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-CO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Elitewave® Ultra Precision Strain Wave Gear - KSBG-HO - KOFON Motion Group
Specs
Gear Ratio 14 to 50 (X : 1)
Backlash 0.0 to 0.3333 arcmin
Reducer Input Hollow shaft
View Details