maxon Planetary gearhead GPX 42 UP Ø42 mm, 4-stage GPX42UPKLSL0546CPLW

Description
maxon GPX gearheads feature high transmission of power with a very short design. High torques and speeds, low noise and backlash... the maxon GPX 42 has practically every quality that could be required of a gearhead. The reduction ratio and the mechanical interfaces can be configured.
Datasheet
Description
maxon GPX gearheads feature high transmission of power with a very short design. High torques and speeds, low noise and backlash... the maxon GPX 42 has practically every quality that could be required of a gearhead. The reduction ratio and the mechanical interfaces can be configured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 42 UP Ø42 mm, 4-stage - GPX42UPKLSL0546CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 42 UP Ø42 mm, 4-stage
GPX42UPKLSL0546CPLW
Planetary gearhead GPX 42 UP Ø42 mm, 4-stage GPX42UPKLSL0546CPLW
maxon GPX gearheads feature high transmission of power with a very short design. High torques and speeds, low noise and backlash... the maxon GPX 42 has practically every quality that could be required of a gearhead. The reduction ratio and the mechanical interfaces can be configured.

maxon GPX gearheads feature high transmission of power with a very short design.
High torques and speeds, low noise and backlash... the maxon GPX 42 has practically every quality that could be required of a gearhead.

The reduction ratio and the mechanical interfaces can be configured.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX42UPKLSL0546CPLW
Product Name Planetary gearhead GPX 42 UP Ø42 mm, 4-stage
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 546 (X : 1)
Rated Output Torque 310 In-lbs (357 kg-cm)
Maximum Input Power 0.0536 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 38/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
Gearheads - P16 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
CaesarPlanetary® Precision Planetary Gearbox, Inline Planetary Gearbox•High Precision - KPE - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 6 to 10 arcmin
View Details