maxon Planetary gearhead GPX 42 UP Ø42 mm, 1-stage GPX42UPKLSL03D9CPLW

Description
maxon GPX gearheads feature high transmission of power with a very short design. High torques and speeds, low noise and backlash... the maxon GPX 42 has practically every quality that could be required of a gearhead. The reduction ratio and the mechanical interfaces can be configured.
Datasheet
Description
maxon GPX gearheads feature high transmission of power with a very short design. High torques and speeds, low noise and backlash... the maxon GPX 42 has practically every quality that could be required of a gearhead. The reduction ratio and the mechanical interfaces can be configured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 42 UP Ø42 mm, 1-stage - GPX42UPKLSL03D9CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 42 UP Ø42 mm, 1-stage
GPX42UPKLSL03D9CPLW
Planetary gearhead GPX 42 UP Ø42 mm, 1-stage GPX42UPKLSL03D9CPLW
maxon GPX gearheads feature high transmission of power with a very short design. High torques and speeds, low noise and backlash... the maxon GPX 42 has practically every quality that could be required of a gearhead. The reduction ratio and the mechanical interfaces can be configured.

maxon GPX gearheads feature high transmission of power with a very short design.
High torques and speeds, low noise and backlash... the maxon GPX 42 has practically every quality that could be required of a gearhead.

The reduction ratio and the mechanical interfaces can be configured.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX42UPKLSL03D9CPLW
Product Name Planetary gearhead GPX 42 UP Ø42 mm, 1-stage
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 3.9 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
Maximum Input Power 0.8711 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/75 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 75 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
KHK CBX-191LK, L Type, Size 19, Style L, CBX Bevel Box - cbx-191lk - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details