maxon Planetary gearhead GPX 37 LZ Ø37 mm, 3-stage GPX37LZKLSL0138CPLW

Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Planet gears with shifted tolerance enable use for high-precision positioning tasks. The mechanical interfaces can be configured.
Datasheet
Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Planet gears with shifted tolerance enable use for high-precision positioning tasks. The mechanical interfaces can be configured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 37 LZ Ø37 mm, 3-stage - GPX37LZKLSL0138CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 37 LZ Ø37 mm, 3-stage
GPX37LZKLSL0138CPLW
Planetary gearhead GPX 37 LZ Ø37 mm, 3-stage GPX37LZKLSL0138CPLW
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Planet gears with shifted tolerance enable use for high-precision positioning tasks. The mechanical interfaces can be configured.

maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Planet gears with shifted tolerance enable use for high-precision positioning tasks.
The mechanical interfaces can be configured.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX37LZKLSL0138CPLW
Product Name Planetary gearhead GPX 37 LZ Ø37 mm, 3-stage
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 138 (X : 1)
Rated Output Torque 82.3 In-lbs (94.9 kg-cm)
Maximum Input Power 0.0603 HP
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
L Box 20:1 Bronze - L20B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 168 In-lbs (194 kg-cm)
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-190 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 190 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-AJ-M Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details