maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. The reinforced output and bearings enable the transmission of very high torques with excellent efficiency.
The mechanical interfaces can be configured.
| maxon | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | GPX32UPKLSL62D0CPLW |
| Product Name | Planetary gearhead GPX 32 UP Ø32 mm, 3-stage |
| Gearing | Planetary |
| Operating Temperature | -40 to 212 F (-40 to 100 C) |
| Gear Ratio | 62 (X : 1) |
| Rated Output Torque | 92.04 In-lbs (106 kg-cm) |
| Maximum Input Power | 0.0938 HP |