- Trained on our vast library of engineering resources.

maxon Planetary gearhead GPX 32 UP Ø32 mm, 4-stage GPX32UPKLSL1227CPLW

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 32 UP Ø32 mm, 4-stage - GPX32UPKLSL1227CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 32 UP Ø32 mm, 4-stage
GPX32UPKLSL1227CPLW
Planetary gearhead GPX 32 UP Ø32 mm, 4-stage GPX32UPKLSL1227CPLW
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. The reinforced output and bearings enable the transmission of very high torques with excellent efficiency. The mechanical interfaces can be configured.

maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. The reinforced output and bearings enable the transmission of very high torques with excellent efficiency.
The mechanical interfaces can be configured.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX32UPKLSL1227CPLW
Product Name Planetary gearhead GPX 32 UP Ø32 mm, 4-stage
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 1227 (X : 1)
Rated Output Torque 112 In-lbs (129 kg-cm)
Maximum Input Power 0.0402 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 143975 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 16 (X : 1)
View Details
Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version - 223109 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 546 (X : 1)
View Details
Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Ball Bearing - 138347 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 1621 (X : 1)
View Details
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version - 134194 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 1707 (X : 1)
View Details