maxon Planetary gearhead GPX 32 LZ Ø32 mm, 3-stage GPX32LZKLSL83D0CPLW

Description
maxon GPX gearheads feature extremely high power transmission with a very short design. The modular design and the scaled stages provide the basis for a customer-specific solution. Planet gears with shifted tolerance make use in high-precision positioning tasks possible.
Datasheet
Description
maxon GPX gearheads feature extremely high power transmission with a very short design. The modular design and the scaled stages provide the basis for a customer-specific solution. Planet gears with shifted tolerance make use in high-precision positioning tasks possible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 32 LZ Ø32 mm, 3-stage - GPX32LZKLSL83D0CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 32 LZ Ø32 mm, 3-stage
GPX32LZKLSL83D0CPLW
Planetary gearhead GPX 32 LZ Ø32 mm, 3-stage GPX32LZKLSL83D0CPLW
maxon GPX gearheads feature extremely high power transmission with a very short design. The modular design and the scaled stages provide the basis for a customer-specific solution. Planet gears with shifted tolerance make use in high-precision positioning tasks possible.

maxon GPX gearheads feature extremely high power transmission with a very short design. The modular design and the scaled stages provide the basis for a customer-specific solution. Planet gears with shifted tolerance make use in high-precision positioning tasks possible.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX32LZKLSL83D0CPLW
Product Name Planetary gearhead GPX 32 LZ Ø32 mm, 3-stage
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 83 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
Maximum Input Power 0.0335 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 38/2 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 66 (X : 1)
View Details
Gearheads - P16 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
CaesarPlanetary® Precision Planetary Gearbox, Right Angle Gearbox•High Precision - KVX - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 8 to 10 arcmin
View Details