maxon Planetary gearhead GPX 32 LZ Ø32 mm, 2-stage GPX32LZKLSL35D0CPLW

Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Planet gears with shifted tolerance enable use for high-precision positioning tasks. The mechanical interfaces can be configured.
Datasheet
Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Planet gears with shifted tolerance enable use for high-precision positioning tasks. The mechanical interfaces can be configured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 32 LZ Ø32 mm, 2-stage - GPX32LZKLSL35D0CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 32 LZ Ø32 mm, 2-stage
GPX32LZKLSL35D0CPLW
Planetary gearhead GPX 32 LZ Ø32 mm, 2-stage GPX32LZKLSL35D0CPLW
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Planet gears with shifted tolerance enable use for high-precision positioning tasks. The mechanical interfaces can be configured.

maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Planet gears with shifted tolerance enable use for high-precision positioning tasks.
The mechanical interfaces can be configured.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX32LZKLSL35D0CPLW
Product Name Planetary gearhead GPX 32 LZ Ø32 mm, 2-stage
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 35 (X : 1)
Rated Output Torque 25.66 In-lbs (29.59 kg-cm)
Maximum Input Power 0.0670 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/280 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 280 (X : 1)
Rated Output Torque 0.2212 In-lbs (0.2551 kg-cm)
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
KHK KBX-102T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-102t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details
Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details