maxon Planetary gearhead GPX 26 LN Ø26 mm, 2-stage GPX26LNKLSL26D0CPLW

Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications. The mechanical interfaces can be configured.
Datasheet
Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications. The mechanical interfaces can be configured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 26 LN Ø26 mm, 2-stage - GPX26LNKLSL26D0CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 26 LN Ø26 mm, 2-stage
GPX26LNKLSL26D0CPLW
Planetary gearhead GPX 26 LN Ø26 mm, 2-stage GPX26LNKLSL26D0CPLW
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications. The mechanical interfaces can be configured.

maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications.
The mechanical interfaces can be configured.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX26LNKLSL26D0CPLW
Product Name Planetary gearhead GPX 26 LN Ø26 mm, 2-stage
Gearing Planetary
Operating Temperature -40 to 185 F (-40 to 85 C)
Gear Ratio 26 (X : 1)
Rated Output Torque 15.93 In-lbs (18.37 kg-cm)
Maximum Input Power 0.0255 HP
Unlock Full Specs
to access all available technical data

Similar Products

Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
Gearheads - P16 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
CaesarSpiral® Spiral Bevel Gearbox Solutions - KT-R1 - KOFON Motion Group
Specs
Gearing Bevel / Miter
Gear Ratio 1 to 100 (X : 1)
Backlash 6 to 17 arcmin
View Details