maxon Planetary gearhead GPX 26 LN Ø26 mm, 3-stage GPX26LNKLSL0150CPLW

Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications. The mechanical interfaces can be configured.
Datasheet
Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications. The mechanical interfaces can be configured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 26 LN Ø26 mm, 3-stage - GPX26LNKLSL0150CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 26 LN Ø26 mm, 3-stage
GPX26LNKLSL0150CPLW
Planetary gearhead GPX 26 LN Ø26 mm, 3-stage GPX26LNKLSL0150CPLW
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications. The mechanical interfaces can be configured.

maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications.
The mechanical interfaces can be configured.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX26LNKLSL0150CPLW
Product Name Planetary gearhead GPX 26 LN Ø26 mm, 3-stage
Gearing Planetary
Operating Temperature -40 to 185 F (-40 to 85 C)
Gear Ratio 150 (X : 1)
Rated Output Torque 31.86 In-lbs (36.73 kg-cm)
Maximum Input Power 0.0134 HP
Unlock Full Specs
to access all available technical data

Similar Products

Helical Worm Gearmotors & Speed Reducers -  - DieQua Corporation
Specs
Gearing Helical; Worm
View Details
Gearboxes - 2166513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
Planetary Gearheads Series 06/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 256 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 11 - S - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 1726 to 13212 In-lbs (1990 to 15235 kg-cm)
Maximum Input Power 5 to 170 HP
View Details