- Trained on our vast library of engineering resources.

maxon Planetary gearhead GPX 26 LN Ø26 mm, 3-stage GPX26LNKLSL0111CPLW

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 26 LN Ø26 mm, 3-stage - GPX26LNKLSL0111CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 26 LN Ø26 mm, 3-stage
GPX26LNKLSL0111CPLW
Planetary gearhead GPX 26 LN Ø26 mm, 3-stage GPX26LNKLSL0111CPLW
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications. The mechanical interfaces can be configured.

maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications.
The mechanical interfaces can be configured.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX26LNKLSL0111CPLW
Product Name Planetary gearhead GPX 26 LN Ø26 mm, 3-stage
Gearing Planetary
Operating Temperature -40 to 185 F (-40 to 85 C)
Gear Ratio 111 (X : 1)
Rated Output Torque 31.86 In-lbs (36.73 kg-cm)
Maximum Input Power 0.0134 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 143972 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 4.4 (X : 1)
View Details
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166199 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 3389 (X : 1)
View Details
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 144016 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 1798 (X : 1)
View Details
Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Ball Bearing - 138345 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 690 (X : 1)
View Details