maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. The use of metal components makes a wide range of applications possible.
The mechanical interfaces can be configured.
| maxon | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | GPX22AAKLSL35D0CPLW |
| Product Name | Planetary gearhead GPX 22 Ø22 mm, 2-stage |
| Gearing | Planetary |
| Operating Temperature | -40 to 212 F (-40 to 100 C) |
| Gear Ratio | 35 (X : 1) |
| Rated Output Torque | 6.19 In-lbs (7.14 kg-cm) |
| Maximum Input Power | 0.0161 HP |