maxon Planetary gearhead GPX 19 LN Ø19 mm, 4-stage GPX19LNKLSL0439CPLW

Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications. The mechanical interfaces can be configured.
Datasheet
Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications. The mechanical interfaces can be configured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 19 LN Ø19 mm, 4-stage - GPX19LNKLSL0439CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 19 LN Ø19 mm, 4-stage
GPX19LNKLSL0439CPLW
Planetary gearhead GPX 19 LN Ø19 mm, 4-stage GPX19LNKLSL0439CPLW
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications. The mechanical interfaces can be configured.

maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications.
The mechanical interfaces can be configured.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX19LNKLSL0439CPLW
Product Name Planetary gearhead GPX 19 LN Ø19 mm, 4-stage
Gearing Planetary
Operating Temperature -40 to 185 F (-40 to 85 C)
Gear Ratio 439 (X : 1)
Rated Output Torque 5.66 In-lbs (6.53 kg-cm)
Maximum Input Power 9.38E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/75 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 75 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
KHK CBX-192LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-192la - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 38/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 1526 (X : 1)
View Details