- Trained on our vast library of engineering resources.

maxon Planetary gearhead GPX 19 HP Ø19 mm, 2-stage GPX19HPKLSL16D0CPLW

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 19 HP Ø19 mm, 2-stage - GPX19HPKLSL16D0CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 19 HP Ø19 mm, 2-stage
GPX19HPKLSL16D0CPLW
Planetary gearhead GPX 19 HP Ø19 mm, 2-stage GPX19HPKLSL16D0CPLW
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. The reinforced output makes transmission of very high torques possible. The mechanical interfaces can be configured.

maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. The reinforced output makes transmission of very high torques possible.
The mechanical interfaces can be configured.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX19HPKLSL16D0CPLW
Product Name Planetary gearhead GPX 19 HP Ø19 mm, 2-stage
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 16 (X : 1)
Rated Output Torque 7.96 In-lbs (9.18 kg-cm)
Maximum Input Power 0.0201 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearhead GS 38 A Ø38 mm, 0.1 - 0.6 Nm - 110458 - maxon
Specs
Gearing Spur
Operating Temperature 23 to 176 F (-5 to 80 C)
Gear Ratio 500 (X : 1)
View Details
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Ball Bearing - 227640 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 157 (X : 1)
View Details
Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version - 201465 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 22 (X : 1)
View Details
Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Sleeve Bearing - 134779 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 128 (X : 1)
View Details