maxon Planetary gearhead GPX 14 LN Ø14 mm, 4-stage GPX14LNKLSL0794CPLW

Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications. The mechanical interfaces can be configured.
Datasheet
Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications. The mechanical interfaces can be configured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 14 LN Ø14 mm, 4-stage - GPX14LNKLSL0794CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 14 LN Ø14 mm, 4-stage
GPX14LNKLSL0794CPLW
Planetary gearhead GPX 14 LN Ø14 mm, 4-stage GPX14LNKLSL0794CPLW
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications. The mechanical interfaces can be configured.

maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Plastic planet gears enable use in noise-sensitive applications.
The mechanical interfaces can be configured.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX14LNKLSL0794CPLW
Product Name Planetary gearhead GPX 14 LN Ø14 mm, 4-stage
Gearing Planetary
Operating Temperature -40 to 185 F (-40 to 85 C)
Gear Ratio 794 (X : 1)
Rated Output Torque 2.12 In-lbs (2.45 kg-cm)
Maximum Input Power 4.29E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Planetary Gearheads Series 38/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 592 (X : 1)
View Details
KHK CBX-191LE, L Type, Size 19, Style E, CBX Bevel Box - cbx-191le - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGA-60-P-G3-SST-57 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details