maxon Planetary gearhead GPX 14 LN Ø14 mm, 1-stage GPX14LNKLSL06D6CPLW

Description
maxon GPX gearheads feature extremely high power transmission with a very short design. The modular design and the scaled stages provide the basis for a customer-specific solution. Plastic planet gears make use in noise-sensitive applications possible.
Datasheet
Description
maxon GPX gearheads feature extremely high power transmission with a very short design. The modular design and the scaled stages provide the basis for a customer-specific solution. Plastic planet gears make use in noise-sensitive applications possible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 14 LN Ø14 mm, 1-stage - GPX14LNKLSL06D6CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 14 LN Ø14 mm, 1-stage
GPX14LNKLSL06D6CPLW
Planetary gearhead GPX 14 LN Ø14 mm, 1-stage GPX14LNKLSL06D6CPLW
maxon GPX gearheads feature extremely high power transmission with a very short design. The modular design and the scaled stages provide the basis for a customer-specific solution. Plastic planet gears make use in noise-sensitive applications possible.

maxon GPX gearheads feature extremely high power transmission with a very short design. The modular design and the scaled stages provide the basis for a customer-specific solution.

Plastic planet gears make use in noise-sensitive applications possible.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX14LNKLSL06D6CPLW
Product Name Planetary gearhead GPX 14 LN Ø14 mm, 1-stage
Gearing Planetary
Operating Temperature -40 to 185 F (-40 to 85 C)
Gear Ratio 6.6 (X : 1)
Rated Output Torque 1.15 In-lbs (1.33 kg-cm)
Maximum Input Power 0.0043 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
Part-turn Gearboxes, ILG-D -  - Rotork plc
Specs
Mounting Style Flange(s)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Gearbox for Agricultural Machinery - TYPE RV - 11 - S - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 1726 to 13212 In-lbs (1990 to 15235 kg-cm)
Maximum Input Power 5 to 170 HP
View Details