maxon Planetary gearhead GPX 14 C Ø14 mm, 2-stage GPX14CAKLSL35D0CPLW

Description
maxon GPX gearheads feature extremely high power transmission with a very short design. The modular design and the scaled stages provide the basis for a customer-specific solution. The gearhead's ceramic components make it suitable for applications that require superior torque capacity and durability.
Datasheet
Description
maxon GPX gearheads feature extremely high power transmission with a very short design. The modular design and the scaled stages provide the basis for a customer-specific solution. The gearhead's ceramic components make it suitable for applications that require superior torque capacity and durability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 14 C Ø14 mm, 2-stage - GPX14CAKLSL35D0CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 14 C Ø14 mm, 2-stage
GPX14CAKLSL35D0CPLW
Planetary gearhead GPX 14 C Ø14 mm, 2-stage GPX14CAKLSL35D0CPLW
maxon GPX gearheads feature extremely high power transmission with a very short design. The modular design and the scaled stages provide the basis for a customer-specific solution. The gearhead's ceramic components make it suitable for applications that require superior torque capacity and durability.

maxon GPX gearheads feature extremely high power transmission with a very short design. The modular design and the scaled stages provide the basis for a customer-specific solution.

The gearhead's ceramic components make it suitable for applications that require superior torque capacity and durability.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX14CAKLSL35D0CPLW
Product Name Planetary gearhead GPX 14 C Ø14 mm, 2-stage
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 35 (X : 1)
Rated Output Torque 2.39 In-lbs (2.76 kg-cm)
Maximum Input Power 0.0032 HP
Unlock Full Specs
to access all available technical data

Similar Products

25mm Shaft, Type LK, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-252LK - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 12.44 inch (316 mm)
Height 10.2 inch (259 mm)
View Details
R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-88 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 88 (X : 1)
View Details
Spur Gearheads Series 12/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 69.2 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 014 - FL.RV - 082 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.47 to 3 (X : 1)
Rated Output Torque 1735 to 3027 In-lbs (2000 to 3490 kg-cm)
Maximum Input Power 22.5 to 55 HP
View Details