maxon Planetary gearhead GPX 13 SP STES Ø13 mm, 1-stage GPX13M1KLSL05D0CPSC

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 13 SP STES Ø13 mm, 1-stage - GPX13M1KLSL05D0CPSC - maxon
Taunton, MA, USA
Planetary gearhead GPX 13 SP STES Ø13 mm, 1-stage
GPX13M1KLSL05D0CPSC
Planetary gearhead GPX 13 SP STES Ø13 mm, 1-stage GPX13M1KLSL05D0CPSC
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX13M1KLSL05D0CPSC
Product Name Planetary gearhead GPX 13 SP STES Ø13 mm, 1-stage
Gearing Planetary
Operating Temperature 14 to 275 F (-10 to 135 C)
Gear Ratio 5 (X : 1)
Rated Output Torque 0.2212 In-lbs (0.2551 kg-cm)
Maximum Input Power 0.0295 HP
Unlock Full Specs
to access all available technical data

Similar Products

R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-753 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 753 (X : 1)
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox - SPLF - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 512 (X : 1)
Backlash 8 to 17 arcmin
View Details
S Box 16:1 Composite - S16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details